Weidmuller Terminal Blocks - Barrier Blocks 243520000

Description
CONN BARRIER STRIP 12CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 12CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-4058-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-4058-ND
Terminal Blocks - Barrier Blocks 281-4058-ND
CONN BARRIER STRIP 12CIRCUIT

CONN BARRIER STRIP 12CIRCUIT

Buy Now Datasheet
Terminal Strip, 24 Position, 22-12Awg; No. Of Rows Weidmuller - 98F5296 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strip, 24 Position, 22-12Awg; No. Of Rows Weidmuller
98F5296
Terminal Strip, 24 Position, 22-12Awg; No. Of Rows Weidmuller 98F5296
TERMINAL STRIP, 24 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:24Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:25A; Rated Voltage:300V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

TERMINAL STRIP, 24 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:24Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:25A; Rated Voltage:300V; Product Range:-; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Weidmuller - 06AC6702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Weidmuller
06AC6702
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Weidmuller 06AC6702
TERMINAL BLOCK, BARRIER, 12POS, 12AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 12AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4058-ND 98F5296 06AC6702
Product Name Terminal Blocks - Barrier Blocks Terminal Strip, 24 Position, 22-12Awg; No. Of Rows Weidmuller Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel Terminal Strip
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MTSXX008 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers