FUSE TERMINAL, PUSH IN, 4 MM, 25
TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:-; Product Range:A Series;RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2860099 | 281-2434390000-ND | 44AC3501 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller |
| Termination Options | Spring Clamp | ||
| Features | Diode | ||
| Terminal Block Type | Single Feed Through | ||
| North American | 10 to 26 AWG |