Weidmuller DIN Rail Terminal Blocks 2434370000

Description
Weidmüller 2434370000
Request a Quote Datasheet
Description
Weidmüller 2434370000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860096 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860096
DIN Rail Terminal Blocks 2860096
Weidmüller 2434370000

Weidmüller 2434370000

Supplier's Site
DIN Rail Terminal Blocks - 2860097 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860097
DIN Rail Terminal Blocks 2860097
Weidmüller 2434370000

Weidmüller 2434370000

Supplier's Site
Terminal Block, Din Rail, 7Pos, 12Awg; No. Of Positions Weidmuller - 44AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 7Pos, 12Awg; No. Of Positions Weidmuller
44AC3500
Terminal Block, Din Rail, 7Pos, 12Awg; No. Of Positions Weidmuller 44AC3500
TERMINAL BLOCK, DIN RAIL, 7POS, 12AWG; No. of Positions:7Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 7POS, 12AWG; No. of Positions:7Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2860096 44AC3500
Product Name DIN Rail Terminal Blocks Terminal Block, Din Rail, 7Pos, 12Awg; No. Of Positions Weidmuller
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
IEC 1-Ckt Feed-Thru Blk 2 Conn Pts 1.5mm - 1492-J2Q-B - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details