Weidmuller Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller 225560001

Description
TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller - 65T4941 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller
65T4941
Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller 65T4941
TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65T4941
Product Name Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.116/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2002-6405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details