Weidmuller Rs F64 Lp 2N 5/64 Interface Weidmuller 224761001

Description
RS F64 LP 2N 5/64 INTERFACE
Datasheet
Description
RS F64 LP 2N 5/64 INTERFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rs F64 Lp 2N 5/64 Interface Weidmuller - 63AC5244 - Newark, An Avnet Company
Chicago, IL, United States
Rs F64 Lp 2N 5/64 Interface Weidmuller
63AC5244
Rs F64 Lp 2N 5/64 Interface Weidmuller 63AC5244
RS F64 LP 2N 5/64 INTERFACE

RS F64 LP 2N 5/64 INTERFACE

Supplier's Site
Interface Modules - 0224761001 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
0224761001
Interface Modules 0224761001
RS F64 LP 2N 5/64 INTERFACE

RS F64 LP 2N 5/64 INTERFACE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 63AC5244 0224761001
Product Name Rs F64 Lp 2N 5/64 Interface Weidmuller Interface Modules
Voltage Rating 60 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details