Weidmuller Terminal Blocks - Din Rail, Channel 212860000

Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-5344-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5344-ND
Terminal Blocks - Din Rail, Channel 281-5344-ND
CONN TERM BLK FEED THRU 8-22 AWG

CONN TERM BLK FEED THRU 8-22 AWG

Buy Now Datasheet
Terminal Block, Din, 2 Position, 22Awg, 6Mm2; No. Of Positions Weidmuller - 95F9051 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2 Position, 22Awg, 6Mm2; No. Of Positions Weidmuller
95F9051
Terminal Block, Din, 2 Position, 22Awg, 6Mm2; No. Of Positions Weidmuller 95F9051
TERMINAL BLOCK, DIN, 2 POSITION, 22AWG, 6MM2; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2 POSITION, 22AWG, 6MM2; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:35A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5344-ND 95F9051
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din, 2 Position, 22Awg, 6Mm2; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.961 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers