Weidmuller Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller 211120000

Description
FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1" x 1/4" RoHS Compliant: Yes
Datasheet
Description
FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1" x 1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller - 10B8931 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
10B8931
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller 10B8931
FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1" x 1/4" RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:1" x 1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 10B8931
Product Name Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2954 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers