CONTROL UNIT ELECTRONIC LOAD MON
Product Range:-; Current Rating:25mA; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:225mA; Trip Time:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 281-2083360000-ND | 63AC5168 |
| Product Name | Circuit Breakers | Product Range Weidmuller |
| Rated Current | 0.0250 amps |