Weidmuller Electronic Circuit Breakers 2080500000

Description
Weidmüller 2080500000
Request a Quote Datasheet
Description
Weidmüller 2080500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breakers - 1792998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Circuit Breakers
1792998
Electronic Circuit Breakers 1792998
Weidmüller 2080500000

Weidmüller 2080500000

Supplier's Site
Circuit Breakers - 281-2080500000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2080500000-ND
Circuit Breakers 281-2080500000-ND
ELECTRONIC LOAD MONITORING, ELEC

ELECTRONIC LOAD MONITORING, ELEC

Buy Now Datasheet
Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller - 63AC5145 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller
63AC5145
Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller 63AC5145
ELECTRONIC LOAD MONITORING, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

ELECTRONIC LOAD MONITORING, 6A, 24VDC; Product Range:maxGUARD Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1792998 281-2080500000-ND 63AC5145
Product Name Electronic Circuit Breakers Circuit Breakers Electronic Load Monitoring, 6A, 24Vdc; Product Range Weidmuller
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - A-0701R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details