Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE MARKERS AND CABLE MARKERS
WEIDMULLER
2005450000 -- TM-I 15 MM WHITE ROHS COMPLIANT WEIDMULLER
Weidmuller
Tm-I 15 Mm White Rohs Compliant Weidmuller
2005450000
Description
TM-I 15 MM WHITE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
TM-I 15 MM WHITE ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tm-I 15 Mm White Rohs Compliant Weidmuller
20AH2433
Tm-I 15 Mm White Rohs Compliant Weidmuller
20AH2433
TM-I 15 MM WHITE ROHS COMPLIANT: YES
TM-I 15 MM WHITE ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Wire Markers and Cable Markers
Product Number
20AH2433
Product Name
Tm-I 15 Mm White Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Markers
2252176
Specs
Diameter
0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Polyonics
Wire Marking Label Materials
Specs
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
BRIM Electronics, Inc.
Brim/TY Marker Identification Nylon Wire Ties
110M
Specs
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details
LEM Products, Inc.
Wire Marker Card
LWM-237
Specs
Material
Vinyl
View Details