Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1992110000

Description
Alternative Parts (Cross-Reference): Cross Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Manufacturer: Weidmüller Product Status: Active Package: Box Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 8.1mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Manufacturer: Weidmüller Product Status: Active Package: Box Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 8.1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: A Manufacturer: Weidmüller Product Status: Active Package: Box Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 8.1mm

Alternative Parts (Cross-Reference): Cross
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: A
Manufacturer: Weidmüller
Product Status: Active
Package: Box
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 8.1mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers