The Weidmvºller Terminal Block (part number 47AC3955) is designed for DIN rail mounting and features three positions. It utilizes PUSH IN technology for wire connections, allowing for quick and efficient installation. The terminal block supports a wire size range from 28 AWG to 12 AWG, with a maximum rated current of 20 A and a rated voltage of 500 V. It is constructed from Wemid material with a dark beige color and has a UL 94 flammability rating of V-0. The product operates within a temperature range of -60 °C to 130 °C and requires an end cover plate for installation. The dimensions are 5.1 mm in width, 84.5 mm in height, and 36.5 mm in depth, with a net weight of 10.5 g. This terminal block is RoHS compliant and suitable for various electrical applications.
TEST-DISCONNECT TERMINAL, PUSH I
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3272-ND | 47AC3955 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller |
| Termination Options | Push In | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | |
| North American | 12 to 28 AWG | 28 to 12 AWG |