Weidmuller Circular Cable Assemblies 1981901750

Description
SAIL-M8GM8G-4S-17.5U
Request a Quote Datasheet
Description
SAIL-M8GM8G-4S-17.5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1981901750-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1981901750-ND
Circular Cable Assemblies 281-1981901750-ND
SAIL-M8GM8G-4S-17.5U

SAIL-M8GM8G-4S-17.5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1981901750-ND
Product Name Circular Cable Assemblies
Cable Length 57.4 ft (175 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details