Weidmuller BLF 5.00HC/10/90 SN BK BX C 1979350000

Description
BLF 5.00HC/10/90 SN BK BX C
Request a Quote Datasheet
Description
BLF 5.00HC/10/90 SN BK BX C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLF 5.00HC/10/90 SN BK BX C - 1979350000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLF 5.00HC/10/90 SN BK BX C
1979350000
BLF 5.00HC/10/90 SN BK BX C 1979350000
BLF 5.00HC/10/90 SN BK BX C

BLF 5.00HC/10/90 SN BK BX C

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-2674-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2674-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2674-ND
TERM BLOCK PLUG 10POS 90DEG 5MM

TERM BLOCK PLUG 10POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller - 44T7880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
44T7880
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller 44T7880
TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1979350000 281-2674-ND 44T7880
Product Name BLF 5.00HC/10/90 SN BK BX C Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers