Weidmuller Terminal Block, Header, 10Pos, Th; Gender Weidmuller 1976610000

Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SC Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Th; Gender Weidmuller - 44T7756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Weidmuller
44T7756
Terminal Block, Header, 10Pos, Th; Gender Weidmuller 44T7756
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SC Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44T7756
Product Name Terminal Block, Header, 10Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV10805F3-1AB1ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102557-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details