Weidmuller Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller 1972220000

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller - 60AC4161 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller
60AC4161
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller 60AC4161
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4161
Product Name Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Double Turret Terminal Board - 15433 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 19
Body Material Phenolic, XP
View Details
PCB Terminal Blocks - 1-1546073-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers