TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 60AC4154 |
| Product Name | Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller |
| Voltage Rating | 320 volts |