Weidmuller Bcf 3.81/10/180 Sn Bk Bx Rohs Compliant Weidmuller 1970130000

Description
BCF 3.81/10/180 SN BK BX ROHS COMPLIANT: YES
Description
BCF 3.81/10/180 SN BK BX ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The BCF 3.81/10/180 SN BK BX is a PCB plug-in connector from Weidmvºller's OMNIMATE Signal series, featuring a pitch of 3.81 mm and a female plug configuration with 10 poles. It utilizes a PUSH IN connection method, allowing for tool-free wire insertion and release, which simplifies the wiring process. The connector has a compact design with a low component height, making it suitable for applications requiring high packaging density. This connector supports a clamping range of 0.14 mm² to 1.5 mm², accommodating wire sizes from AWG 26 to AWG 16. It is rated for a maximum current of 17.5 A at 320 V according to IEC standards and is compliant with ROHS regulations. The operating temperature range is from -50 °C to 120 °C, and it features touch-safe protection according to DIN VDE standards. The product is packaged in boxes of 50 pieces, making it convenient for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The BCF 3.81/10/180 SN BK BX is a PCB plug-in connector from Weidmvºller's OMNIMATE Signal series, featuring a pitch of 3.81 mm and a female plug configuration with 10 poles. It utilizes a PUSH IN connection method, allowing for tool-free wire insertion and release, which simplifies the wiring process. The connector has a compact design with a low component height, making it suitable for applications requiring high packaging density. This connector supports a clamping range of 0.14 mm² to 1.5 mm², accommodating wire sizes from AWG 26 to AWG 16. It is rated for a maximum current of 17.5 A at 320 V according to IEC standards and is compliant with ROHS regulations. The operating temperature range is from -50 °C to 120 °C, and it features touch-safe protection according to DIN VDE standards. The product is packaged in boxes of 50 pieces, making it convenient for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Bcf 3.81/10/180 Sn Bk Bx Rohs Compliant Weidmuller - 44T7337 - Newark, An Avnet Company
Chicago, IL, United States
Bcf 3.81/10/180 Sn Bk Bx Rohs Compliant Weidmuller
44T7337
Bcf 3.81/10/180 Sn Bk Bx Rohs Compliant Weidmuller 44T7337
BCF 3.81/10/180 SN BK BX ROHS COMPLIANT: YES

BCF 3.81/10/180 SN BK BX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T7337
Product Name Bcf 3.81/10/180 Sn Bk Bx Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products