Weidmuller Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller 1969670000

Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5348 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller
55AC5348
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller 55AC5348
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5348
Product Name Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 67743565 - Radwell International
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
Current Rating 10 amps
View Details
Terminal Blk/Strip Wiring Dev - 350446 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
Current Rating 55 amps
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details