Weidmuller Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller 1969590000

Description
TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5343 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller
55AC5343
Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller 55AC5343
TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:7Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5343
Product Name Terminal Block, Pluggable, 7Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details
Triple-deck terminal block - Through terminal block - 2000-3209 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details