Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1969180000

Description
TERM BLOCK PLUG 11POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-7816-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-7816-ND
Terminal Blocks - Headers, Plugs and Sockets 281-7816-ND
TERM BLOCK PLUG 11POS STR 3.81MM

TERM BLOCK PLUG 11POS STR 3.81MM

Buy Now Datasheet
Terminal Block, Pluggable, 11Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5336 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 16Awg; Pitch Spacing Weidmuller
55AC5336
Terminal Block, Pluggable, 11Pos, 16Awg; Pitch Spacing Weidmuller 55AC5336
TERMINAL BLOCK, PLUGGABLE, 11POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:11Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:11Ways; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-7816-ND 55AC5336
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 11Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Push Button Actuated
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Contact elements - Contact element EF - (N) - EF03.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details