Weidmuller Terminal Blocks - Din Rail, Channel 1966020000

Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 4-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4899-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4899-ND
Terminal Blocks - Din Rail, Channel 281-4899-ND
CONN TERM BLK DISCONNECT 4-18AWG

CONN TERM BLK DISCONNECT 4-18AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7684595 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684595
DIN Rail Terminal Blocks 7684595
Weidmüller 1966020000

Weidmüller 1966020000

Supplier's Site
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller - 05P5252 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller
05P5252
Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller 05P5252
TERMINAL BLOCK, FUSED, 2POS, 3AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 3AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:690V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4899-ND 7684595 05P5252
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 2Pos, 3Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 4 to 18 AWG 3 AWG 18 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6760 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers