Weidmuller Modular/Ethernet Connector (RJ45, RJ11) Plugs 1963120000

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1963120000-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1963120000-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1963120000-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller - 05P5157 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller
05P5157
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller 05P5157
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1963120000-ND 05P5157
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details