Weidmuller Headers, Plugs and Sockets 1958630000

Description
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2593-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2593-ND
Headers, Plugs and Sockets 281-2593-ND
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block Pluggable, 4Pos, 26-12Awg; Product Range Weidmuller - 05P4883 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4Pos, 26-12Awg; Product Range Weidmuller
05P4883
Terminal Block Pluggable, 4Pos, 26-12Awg; Product Range Weidmuller 05P4883
TERMINAL BLOCK PLUGGABLE, 4POS, 26-12AWG; Product Range:BLZP Series; No. of Contacts:4Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4POS, 26-12AWG; Product Range:BLZP Series; No. of Contacts:4Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2593-ND 05P4883
Product Name Headers, Plugs and Sockets Terminal Block Pluggable, 4Pos, 26-12Awg; Product Range Weidmuller
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details