Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1958590000

Description
TERM BLOCK PLUG 8POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3233-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3233-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3233-ND
TERM BLOCK PLUG 8POS 90DEG 5MM

TERM BLOCK PLUG 8POS 90DEG 5MM

Buy Now Datasheet
Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4879
Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4879
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3233-ND 05P4879
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-18D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers