Weidmuller Connectors, Interconnects Terminal Blocks Power Distribution 1957580000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Power Distribution Series: FieldPower® Type: Power Distribution Block Assembly Package: Bulk Voltage - Rated: 600 V Load Side Connection Type: Terminal Blocks Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 30 A Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Power Distribution Series: FieldPower® Type: Power Distribution Block Assembly Package: Bulk Voltage - Rated: 600 V Load Side Connection Type: Terminal Blocks Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 30 A Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Power Distribution -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Power Distribution
Connectors, Interconnects Terminal Blocks Power Distribution
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Power Distribution Series: FieldPower® Type: Power Distribution Block Assembly Package: Bulk Voltage - Rated: 600 V Load Side Connection Type: Terminal Blocks Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 30 A Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Power Distribution
Series: FieldPower®
Type: Power Distribution Block Assembly
Package: Bulk
Voltage - Rated: 600 V
Load Side Connection Type: Terminal Blocks
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 30 A
Product Status: Active

Buy Now Datasheet
Fp Box Weidmuller - 05P4831 - Newark, An Avnet Company
Chicago, IL, United States
Fp Box Weidmuller
05P4831
Fp Box Weidmuller 05P4831
FP BOX

FP BOX

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 05P4831
Product Name Connectors, Interconnects Terminal Blocks Power Distribution Fp Box Weidmuller
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Anderson Power Products
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details