Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1955520000

Description
TERM BLOCK PLUG 7POS STR 5MM
Request a Quote
Description
TERM BLOCK PLUG 7POS STR 5MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable, part number 05P4679, features a 7-position configuration with a pitch spacing of 5 mm. It is designed for wire sizes ranging from 30 AWG to 12 AWG, accommodating a maximum conductor area of 4 mm¬=. The connection method utilizes a clamping yoke screw system, ensuring secure wire attachment. This component is rated for a maximum current of 23 A at 20¬8C and a voltage of 400 V, making it suitable for various applications. The product is constructed from PBT material and is black in color, with a flammability rating of V-0. It is also RoHS compliant, ensuring it meets environmental standards. The terminal block is designed for easy labeling and can be coded for identification, enhancing usability in complex systems.

Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable, part number 05P4679, features a 7-position configuration with a pitch spacing of 5 mm. It is designed for wire sizes ranging from 30 AWG to 12 AWG, accommodating a maximum conductor area of 4 mm¬=. The connection method utilizes a clamping yoke screw system, ensuring secure wire attachment. This component is rated for a maximum current of 23 A at 20¬8C and a voltage of 400 V, making it suitable for various applications. The product is constructed from PBT material and is black in color, with a flammability rating of V-0. It is also RoHS compliant, ensuring it meets environmental standards. The terminal block is designed for easy labeling and can be coded for identification, enhancing usability in complex systems.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1955520000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1955520000-ND
Terminal Blocks - Headers, Plugs and Sockets 1955520000-ND
TERM BLOCK PLUG 7POS STR 5MM

TERM BLOCK PLUG 7POS STR 5MM

Buy Now Datasheet
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4679 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4679
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4679
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:7Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1955520000-ND 05P4679
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details