Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1955490000

Description
TERM BLOCK PLUG 10POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2590-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2590-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2590-ND
TERM BLOCK PLUG 10POS STR 5MM

TERM BLOCK PLUG 10POS STR 5MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4676 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4676
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4676
TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2590-ND 05P4676
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7775-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TERM BLCK Multi-Rail MTD 1P 30A BLK - 1492-HM1BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers