Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1955430000

Description
TERM BLOCK PLUG 16POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1955430000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1955430000-ND
Terminal Blocks - Headers, Plugs and Sockets 1955430000-ND
TERM BLOCK PLUG 16POS STR 5MM

TERM BLOCK PLUG 16POS STR 5MM

Buy Now Datasheet
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4670 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4670
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4670
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:16Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:16Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1955430000-ND 05P4670
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers