Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1954490000

Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote
Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 2Pos, 12Awg from Weidmuller features a pitch spacing of 5 mm and is designed for a wire size range of AWG 26 to AWG 12, accommodating a maximum conductor area of 4 mm². It utilizes a clamping yoke connection method and is rated for a current of 23 A and a voltage of 400 V. The product is constructed from PBT insulating material and is available in orange. It has a compact design with dimensions of 10 mm in width, 16 mm in height, and 20.1 mm in depth, weighing 3.5 g. The terminal block is suitable for various applications, providing protection against faulty wire insertion and allowing for easy labeling and coding. It is compliant with RoHS standards and has a flammability rating of UL 94 V-0. The operating temperature range is from -50 °C to 100 °C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 2Pos, 12Awg from Weidmuller features a pitch spacing of 5 mm and is designed for a wire size range of AWG 26 to AWG 12, accommodating a maximum conductor area of 4 mm². It utilizes a clamping yoke connection method and is rated for a current of 23 A and a voltage of 400 V. The product is constructed from PBT insulating material and is available in orange. It has a compact design with dimensions of 10 mm in width, 16 mm in height, and 20.1 mm in depth, weighing 3.5 g. The terminal block is suitable for various applications, providing protection against faulty wire insertion and allowing for easy labeling and coding. It is compliant with RoHS standards and has a flammability rating of UL 94 V-0. The operating temperature range is from -50 °C to 100 °C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2583-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2583-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2583-ND
TERM BLOCK PLUG 2POS STR 5MM

TERM BLOCK PLUG 2POS STR 5MM

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller - 05P4658 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
05P4658
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller 05P4658
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2583-ND 05P4658
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-332-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Fuse terminal block - 2002-1911/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers