Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1951000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SV Type: Plug, Blade Pins Pitch: 0.300" (7.62mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 41A Voltage - IEC: 1 kV Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SV Type: Plug, Blade Pins Pitch: 0.300" (7.62mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 41A Voltage - IEC: 1 kV Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate SV Type: Plug, Blade Pins Pitch: 0.300" (7.62mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 41A Voltage - IEC: 1 kV Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SV
Type: Plug, Blade Pins
Pitch: 0.300" (7.62mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Current - IEC: 41A
Voltage - IEC: 1 kV
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9642000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102977-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions - 03M2344 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details