Amphenol Communications Solutions Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions 8609360C814755E1LF

Description
CONN, DIN 41612, HEADER, 60POS, 3ROW; Product Range:8609 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes
Description
CONN, DIN 41612, HEADER, 60POS, 3ROW; Product Range:8609 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions - 03M2344 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions
03M2344
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions 03M2344
CONN, DIN 41612, HEADER, 60POS, 3ROW; Product Range:8609 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 60POS, 3ROW; Product Range:8609 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 03M2344
Product Name Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
PTFE Threaded Turret Terminal - 11350 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details