The Terminal Block, Pluggable, 8Pos, 12Awg from Weidmvºller features a pitch spacing of 5.08 mm and is designed for wire sizes ranging from AWG 26 to AWG 12, with a maximum conductor area of 4 mm². It utilizes a clamping yoke connection method and is rated for a current of up to 23 A at 20°C and a voltage of 400 V. The product is suitable for a variety of applications, offering a safe touch protection design and a robust construction with a temperature range of -50°C to 100°C. The terminal block is packaged in a box containing 36 pieces and is compliant with RoHS standards.
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:15.5A; Rated Voltage:400V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 72Y7309 |
| Product Name | Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller |
| Voltage Rating | 400 volts |