Weidmuller Headers, Plugs and Sockets 1949090000

Description
"9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1949090000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1949090000-ND
Headers, Plugs and Sockets 1949090000-ND
"9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block Pluggable, 9Pos, 26-12Awg; Product Range Weidmuller - 05P4475 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9Pos, 26-12Awg; Product Range Weidmuller
05P4475
Terminal Block Pluggable, 9Pos, 26-12Awg; Product Range Weidmuller 05P4475
TERMINAL BLOCK PLUGGABLE, 9POS, 26-12AWG; Product Range:BLZP Series; No. of Contacts:9Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9POS, 26-12AWG; Product Range:BLZP Series; No. of Contacts:9Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1949090000-ND 05P4475
Product Name Headers, Plugs and Sockets Terminal Block Pluggable, 9Pos, 26-12Awg; Product Range Weidmuller
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details