Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1948380000

Description
TERM BLOCK PLUG 16POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2611-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2611-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2611-ND
TERM BLOCK PLUG 16POS 5.08MM

TERM BLOCK PLUG 16POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4436 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4436
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4436
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2611-ND 05P4436
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSQXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details