Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1948340000

Description
TERM BLOCK PLUG 12POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2610-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2610-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2610-ND
TERM BLOCK PLUG 12POS 5.08MM

TERM BLOCK PLUG 12POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4432 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4432
Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4432
TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2610-ND 05P4432
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 12 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse plug - 2003-911/1000-923 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details