Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1948290000

Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1948290000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1948290000-ND
Terminal Blocks - Headers, Plugs and Sockets 1948290000-ND
TERM BLOCK PLUG 7POS 5.08MM

TERM BLOCK PLUG 7POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4427 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4427
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4427
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1948290000-ND 05P4427
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.965 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details