Weidmuller BLZP 5.08HC/03/180F SN OR BX R20 1944100000

Description
BLZP 5.08HC/03/180F SN OR BX R20
Request a Quote Datasheet
Description
BLZP 5.08HC/03/180F SN OR BX R20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLZP 5.08HC/03/180F SN OR BX R20 - 1944100000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLZP 5.08HC/03/180F SN OR BX R20
1944100000
BLZP 5.08HC/03/180F SN OR BX R20 1944100000
BLZP 5.08HC/03/180F SN OR BX R20

BLZP 5.08HC/03/180F SN OR BX R20

Buy Now
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7271 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
72Y7271
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller 72Y7271
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1944100000 72Y7271
Product Name BLZP 5.08HC/03/180F SN OR BX R20 Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15254 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details