Weidmuller Pluggable Terminal Blocks 1943950000

Description
Weidmüller 1943950000
Request a Quote Datasheet
Description
Weidmüller 1943950000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1767836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767836
Pluggable Terminal Blocks 1767836
Weidmüller 1943950000

Weidmüller 1943950000

Supplier's Site
Pluggable Terminal Blocks - 1767762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767762
Pluggable Terminal Blocks 1767762
Weidmüller 1943950000

Weidmüller 1943950000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-2603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2603-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2603-ND
TERM BLOCK PLUG 16POS STR 5.08MM

TERM BLOCK PLUG 16POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4068 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4068
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4068
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1767836 1767762 281-2603-ND 05P4068
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB; Through hole Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
# of Contacts 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1702/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details