Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1943900000

Description
TERM BLOCK PLUG 11POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-7803-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-7803-ND
Terminal Blocks - Headers, Plugs and Sockets 281-7803-ND
TERM BLOCK PLUG 11POS STR 5.08MM

TERM BLOCK PLUG 11POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1767823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767823
Pluggable Terminal Blocks 1767823
Weidmüller 1943900000

Weidmüller 1943900000

Supplier's Site
Pluggable Terminal Blocks - 1767756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767756
Pluggable Terminal Blocks 1767756
Weidmüller 1943900000

Weidmüller 1943900000

Supplier's Site
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4063
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4063
TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-7803-ND 1767823 1767756 05P4063
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) PCB; Through hole PCB; Through hole
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HB-958-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers