TERM BLOCK PLUG 2POS STR 5.08MM
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1767783 | 1767746 | 281-2596-ND | 05P4054 |
| Product Name | Pluggable Terminal Blocks | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB; Through hole | PCB; Through hole | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 2 | 2 | 2 |