Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1943660000

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2627-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2627-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2627-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1767741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767741
Pluggable Terminal Blocks 1767741
Weidmüller 1943660000

Weidmüller 1943660000

Supplier's Site
Pluggable Terminal Blocks - 1767812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767812
Pluggable Terminal Blocks 1767812
Weidmüller 1943660000

Weidmüller 1943660000

Supplier's Site
BLZP 5.08/10/180 SN OR BX EA, R20 - 1943660000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLZP 5.08/10/180 SN OR BX EA, R20
1943660000
BLZP 5.08/10/180 SN OR BX EA, R20 1943660000
BLZP 5.08/10/180 SN OR BX EA, R20

BLZP 5.08/10/180 SN OR BX EA, R20

Buy Now
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7267 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
72Y7267
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller 72Y7267
TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2627-ND 1767741 1767812 1943660000 72Y7267
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks BLZP 5.08/10/180 SN OR BX EA, R20 Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) PCB; Through hole PCB; Through hole
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-343-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Terminal Block 600V Max - 1492-HM2VT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details