Weidmuller Terminal Block, Header, 3Pos, Th; Gender Weidmuller 1942040000

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Weidmuller - 55AC5284 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Weidmuller
55AC5284
Terminal Block, Header, 3Pos, Th; Gender Weidmuller 55AC5284
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5284
Product Name Terminal Block, Header, 3Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-MH12005M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details