Weidmuller Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller 1941040000

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 5Pos, 16Awg (part number 55AC5275) features a pitch spacing of 3.81 mm and is designed for wire sizes ranging from AWG 28 to AWG 16, with a maximum conductor area of 1.5 mm². It utilizes a clamping yoke connection method and supports a rated current of 17.5 A at a rated voltage of 320 V. The product is compliant with RoHS standards and offers touch-safe protection according to DIN VDE. It is suitable for various applications due to its compatibility with standard layouts and the option for coding. The terminal block is constructed from durable materials, with an operating temperature range of -50 °C to 120 °C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 5Pos, 16Awg (part number 55AC5275) features a pitch spacing of 3.81 mm and is designed for wire sizes ranging from AWG 28 to AWG 16, with a maximum conductor area of 1.5 mm². It utilizes a clamping yoke connection method and supports a rated current of 17.5 A at a rated voltage of 320 V. The product is compliant with RoHS standards and offers touch-safe protection according to DIN VDE. It is suitable for various applications due to its compatibility with standard layouts and the option for coding. The terminal block is constructed from durable materials, with an operating temperature range of -50 °C to 120 °C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5275 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller
55AC5275
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller 55AC5275
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5275
Product Name Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers