Weidmuller Headers, Plugs and Sockets 1940750000

Description
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-5989-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-5989-ND
Headers, Plugs and Sockets 281-5989-ND
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Bcz 3.81/04/180 Sn Or Bx Rohs Compliant Weidmuller - 44T6877 - Newark, An Avnet Company
Chicago, IL, United States
Bcz 3.81/04/180 Sn Or Bx Rohs Compliant Weidmuller
44T6877
Bcz 3.81/04/180 Sn Or Bx Rohs Compliant Weidmuller 44T6877
BCZ 3.81/04/180 SN OR BX ROHS COMPLIANT: YES

BCZ 3.81/04/180 SN OR BX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-5989-ND 44T6877
Product Name Headers, Plugs and Sockets Bcz 3.81/04/180 Sn Or Bx Rohs Compliant Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details