Weidmuller Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1940010000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate BC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 5 Positions Per Level: 5 Termination Style: Screw - Clamping Yoke (Tension Sleeve) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate BC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 5 Positions Per Level: 5 Termination Style: Screw - Clamping Yoke (Tension Sleeve) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate BC Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 5 Positions Per Level: 5 Termination Style: Screw - Clamping Yoke (Tension Sleeve) Mounting Type: Free Hanging (In-Line)

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: Omnimate BC
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Number of Positions: 5
Positions Per Level: 5
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103186-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers
Headers & Wire Housings - G125-FS11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Connector, Header, 96 Position; Product Range Amphenol Communications Solutions - 58R3449 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details