Weidmuller Din Rail Terminal Block, 1Pos, 10Awg; No. Of Positions Weidmuller 1936550000

Description
DIN RAIL TERMINAL BLOCK, 1POS, 10AWG; No. of Positions:1Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
DIN RAIL TERMINAL BLOCK, 1POS, 10AWG; No. of Positions:1Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Terminal Block, 1Pos, 10Awg; No. Of Positions Weidmuller - 55M2039 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 1Pos, 10Awg; No. Of Positions Weidmuller
55M2039
Din Rail Terminal Block, 1Pos, 10Awg; No. Of Positions Weidmuller 55M2039
DIN RAIL TERMINAL BLOCK, 1POS, 10AWG; No. of Positions:1Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 1POS, 10AWG; No. of Positions:1Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55M2039
Product Name Din Rail Terminal Block, 1Pos, 10Awg; No. Of Positions Weidmuller
North American 30 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

TERM BLCK Multi-Rail MTD 1P 30A RED - 1492-HM1RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details