CONN TERM BLK DISCONNECT 8-20AWG
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-5985-ND | 8239644 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | RoHS Compliant |
| Terminal Block Type | Single Feed Through | |
| North American | 8 to 20 AWG | 8 AWG |