Weidmuller LL 5.08/03/90 3.2SN OR BX NR 1934260000

Description
LL 5.08/03/90 3.2SN OR BX NR
Request a Quote Datasheet
Description
LL 5.08/03/90 3.2SN OR BX NR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LL 5.08/03/90 3.2SN OR BX NR - 1934260000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LL 5.08/03/90 3.2SN OR BX NR
1934260000
LL 5.08/03/90 3.2SN OR BX NR 1934260000
LL 5.08/03/90 3.2SN OR BX NR

LL 5.08/03/90 3.2SN OR BX NR

Buy Now
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8994 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller
61AC8994
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller 61AC8994
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1934260000 61AC8994
Product Name LL 5.08/03/90 3.2SN OR BX NR Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.903 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1674/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details