Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1934140000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate Power LU Positions Per Level: 2 Pitch: 0.400" (10.16mm) Features: Interlocking (Side) Package: Bulk Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate Power LU Positions Per Level: 2 Pitch: 0.400" (10.16mm) Features: Interlocking (Side) Package: Bulk Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate Power LU Positions Per Level: 2 Pitch: 0.400" (10.16mm) Features: Interlocking (Side) Package: Bulk Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate Power LU
Positions Per Level: 2
Pitch: 0.400" (10.16mm)
Features: Interlocking (Side)
Package: Bulk
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
65A Electronic Connector
371-1934140000
65A Electronic Connector 371-1934140000
Conn Terminal Block 2 POS 10.16mm Solder RA Thru-Hole 65A Box Product overview: 1934140000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1934140000 can be used for catalog matching and distributor lookup.

Conn Terminal Block 2 POS 10.16mm Solder RA Thru-Hole 65A Box Product overview: 1934140000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1934140000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 371-1934140000
Product Name Connectors, Interconnects Terminal Blocks Wire to Board 65A Electronic Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details